Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Intel
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 24
Interrupt Output Yes
Features Direct Bit Set/Reset
Current - Output Source/Sink 2.5mA
Clock Frequency 8 MHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886771-N82C55A2
Ultra Librarian 3D Model Ultra Librarian N82C55A2 CAD Model

Description

The Intel 886771-N82C55A2 is an integrated circuit interface - I/O expander designed for electronic devices.

  • Category: Integrated Circuits (ICs) - Interface - I/O Expanders
  • Functionality: Direct bit set/reset
  • Package: Bulk
  • Standard Package: 1 piece
  • I/O Pins: 24
  • Programmable: Not Verified
  • Current Output Source/Sink: 2.5mA
  • Interrupt Output: Supports
  • Voltage Supply: 4.5V to 5.5V
  • Mounting Type: Surface Mountable
  • Package/Case: 44-LCC (J-Lead)
  • Supplier Device Package: 44-PLCC
  • Operating Temperature: 0°C to 70°C
  • Clock Frequency: 8 MHz

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $10.9200
ECAD model for PI4IOE5V9539LE
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TSSOP / IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $4.6446
ECAD model for MAX7318AUG+
NXP / Nexperia
IC XPNDR 1MHZ I2C 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $2.6794
ECAD model for PCAL6524HEHP
Diodes Incorporated
IC I/O EXPANDER 8-BIT 16TSSOP
Lowest to $1.8697
ECAD model for PI4IOE5V9554LEX
Maxim Integrated
IC I/O EXPANDER SPI 10B 16TQFN
Lowest to $8.8980
ECAD model for MAX7317ATE+
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $3.5999
ECAD model for MCP23009T-E/MG
Microchip Technology
CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Need more? Email Us
ECAD model for MCP25025-I/SL
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Need more? Email Us
ECAD model for PCA8574AD,518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention