EN
  • EN
  • DE

PCAL6524HEHP

Part No PCAL6524HEHP
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPNDR 1MHZ I2C 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 24
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Clock Frequency 1 MHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-HUQFN (5x5)
Base Product Number PCAL6524
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352049-PCAL6524HEHP
Ultra Librarian 3D Model Ultra Librarian PCAL6524HEHP CAD Model

Description

The PCAL6524HEHP is a state-of-the-art, low-voltage 24-bit General Purpose Input/Output (GPIO) expander with interrupt and weak pull-up resistors, manufactured by NXP Semiconductors. This high-performance product is designed to provide a seamless extension for the input/output capabilities of any I²C-bus/SMBus compatible microcontroller.

Key Features

  • High-Speed I²C Interface: With a fast-mode plus I²C interface, the PCAL6524HEHP supports speeds up to 1 MHz, allowing for quick communication with the host controller.
  • 24 Programmable I/O Pins: The device offers 24 I/O pins that can be independently configured as an input or output, providing a versatile solution for expanding the number of I/Os available in a system.
  • Interrupt Output: An interrupt output signals the host controller when an input state has changed, enabling prompt response to external events without the need for polling.
  • Low Standby Current: Ideal for battery-powered applications, the PCAL6524HEHP is designed with power-saving in mind, featuring a very low standby current.
  • Robust ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The PCAL6524HEHP is versatile and can be used in a wide range of applications, including:

  • Server and telecom infrastructure
  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Embedded systems requiring additional I/Os

Package and Quality

The PCAL6524HEHP comes in a space-saving TSSOP packaging, making it suitable for compact PCB layouts. NXP's commitment to quality ensures that each component meets high standards of performance and reliability, making the PCAL6524HEHP an excellent choice for designers looking to enhance their systems with additional I/O capabilities without compromising on space or power efficiency.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Nexperia USA Inc.
I2C
Lowest to $23.2836
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Nexperia USA Inc.
I2C
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4183 $50.7843
51+ $1.9843 $101.1993
79+ $1.9223 $151.8617
108+ $1.8603 $200.9124
140+ $1.7983 $251.7620
187+ $1.6122 $301.4814
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,320 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess