EN
  • EN
  • DE

MAX7318AUG+

Part No MAX7318AUG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V Automotive 24-Pin TSSOP / IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Clock Frequency 400kHz
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 786958-MAX7318AUG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7318
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7318AUG+ CAD Model

Description

Maxim Integrated's MAX7318AUG+ I/O Expander

The MAX7318AUG+ is a high-performance, 16-port I/O expander from Maxim Integrated, designed to provide a simple solution for expanding the input/output capabilities of microcontrollers and microprocessors with limited I/O pins. This device operates on the I²C bus and offers a versatile set of features that make it ideal for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • 16 Configurable I/O Ports: The MAX7318AUG+ comes with 16 I/O ports that can be individually configured as either inputs or outputs, allowing for a flexible interface with various peripheral devices.
  • I²C Serial Interface: It supports the I²C serial interface with multiple slave address options, making it easy to integrate into existing systems without requiring a lot of additional wiring.
  • Interrupt Output: An interrupt output feature is included, which can be programmed to alert the host controller when an input state changes, thereby reducing the need for constant polling and saving power.
  • High Voltage Tolerance: The I/O pins are tolerant to 5.5V, even when powered by a lower voltage, providing compatibility with higher voltage logic levels.
  • Power-Saving Modes: The device includes power-saving modes to reduce power consumption when not all I/O ports are in use.

Applications

  • Industrial Control Systems
  • Automotive Systems
  • Robotics
  • Home Automation
  • Server Management

Package and Temperature Range

The MAX7318AUG+ is offered in a compact 24-pin TSSOP package, making it suitable for space-constrained applications. It operates over the extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Conclusion

Maxim Integrated's MAX7318AUG+ is an efficient solution for systems that require additional I/O ports without the cost and complexity of adding multiple microcontrollers. Its robust feature set, coupled with its ease of integration, makes it an excellent choice for designers looking to enhance the functionality of their systems with minimal hassle.

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Nexperia USA Inc.
I2C
Lowest to $23.2836
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9260 $52.6680
37+ $2.7408 $101.4096
57+ $2.6482 $150.9474
82+ $2.4630 $201.9660
106+ $2.3704 $251.2624
132+ $2.2778 $300.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess