EN
  • EN
  • DE

MAX7317ATE+

Part No MAX7317ATE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 10B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of I/O 10
Interrupt Output No
Features PWM
Output Type Open Drain
Current - Output Source/Sink 20mA
Supply Voltage - Operating 2.25 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 1070995-MAX7317ATE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7317ATE+ CAD Model

Description

Maxim Integrated MAX7317ATE+ I/O Port Expander

The MAX7317ATE+ from Maxim Integrated is a highly versatile I/O port expander that is designed to provide an efficient solution for expanding the number of I/O ports available on a microcontroller or other digital logic systems. This powerful component is an ideal choice for designers looking to increase the I/O capabilities of their systems without the need for a larger microcontroller or additional hardware.

This port expander integrates 10 I/O ports that can be individually configured as either inputs or outputs, providing flexibility for a wide range of applications. The device operates with a 2-wire, I²C-compatible serial interface, which allows for easy communication with most microcontrollers and reduces the number of pins required for port expansion. The I²C interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, enabling fast data transfer rates and compatibility with a broad range of I²C bus specifications.

The MAX7317ATE+ operates over a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This feature ensures that the device can be used in various power environments, from battery-operated portable devices to industrial control systems. Each I/O port is equipped with overvoltage protection up to 6V, which helps to safeguard the device and the connected system against electrical overstress.

Additional features of the MAX7317ATE+ include an interrupt output that can be configured to alert the host microcontroller when an input state changes, reducing the need for constant polling and thus saving power. The device also offers an external reset input for hardware reset functionality, and its built-in power-on reset ensures reliable operation during power-up sequences.

The MAX7317ATE+ comes in a compact, 16-pin TQFN-EP (Exposed Pad) package, which is designed for space-constrained applications. Its small footprint and low pin count make it an excellent choice for expanding I/O in portable devices, consumer electronics, and embedded systems where board space is at a premium.

In summary, the MAX7317ATE+ from Maxim Integrated is a robust and efficient solution for I/O port expansion, offering a mix of high-speed I²C communication, flexible voltage operation, and protective features in a small package, ideal for a multitude of applications.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8980 $53.3880
14+ $7.3009 $102.2126
22+ $7.0728 $155.6016
30+ $6.8446 $205.3380
38+ $6.6165 $251.4270
51+ $5.9320 $302.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess