The MAX203CWP+T from Maxim Integrated is a robust serial communication integrated circuit designed to facilitate RS-232 communication in a variety of electronic applications. This versatile chip provides a reliable interface between a serial communication port and a microcontroller or PC, making it an ideal choice for embedded systems, point-of-sale terminals, and industrial control systems.
Key Features
- Integrated Charge Pump Circuitry: The device includes a charge pump that generates RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for multiple power sources.
- High Data Rate: Capable of supporting data rates up to 120 kbps, the MAX203CWP+T is suitable for high-speed data communication.
- Low Power Consumption: With a power-saving shutdown mode, this chip is optimized for low-power applications, ensuring efficient operation.
- Electrostatic Discharge (ESD) Protection: The device offers ESD protection up to ±15kV, safeguarding the circuit against static electricity and other voltage spikes.
- Small Package: The MAX203CWP+T comes in a 20-pin SOIC package, making it compact and suitable for space-constrained applications.
Applications
The MAX203CWP+T is designed for applications that require reliable RS-232 communication. It is commonly used in:
- Industrial Control Systems
- Point-of-Sale (POS) Terminals
- Networking Equipment
- Computer Peripheral Interfaces
- Portable Diagnostics Equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V
Data Rate
120 kbps
Number of Drivers/Receivers
2/2
ESD Protection
±15kV
Package Type
20-SOIC
Overall, the MAX203CWP+T is a reliable and efficient solution for RS-232 communication, offering robust features in a compact form factor, making it a popular choice among engineers and designers for their serial communication needs.