EN
  • EN
  • DE

MAX3463EPA

Part No MAX3463EPA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-485/RS-422 TRANSCVR / 1/1 Transceiver Half RS422, RS485 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20 mV
Data Rate 20Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075305-MAX3463EPA
Ultra Librarian 3D Model Ultra Librarian MAX3463EPA CAD Model

Description

Maxim Integrated MAX3463EPA Overview

The MAX3463EPA is a robust, high-performance transceiver from Maxim Integrated, designed for half-duplex communication in balanced transmission lines. This device is particularly well-suited for industrial applications where long cable runs and noisy environments can often pose significant challenges to reliable data communication.

Key Features

  • Integrated Protection: The MAX3463EPA offers robust protection against harsh electrical environments with features such as ±15kV ESD protection on the transceiver pins, making it resilient in industrial settings.
  • High-Speed Operation: With a data rate of up to 10Mbps, this transceiver is capable of high-speed data transmission, which is essential for applications requiring fast and efficient communication.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.75V to 5.25V, providing flexibility in various power supply conditions.
  • Low-Power Shutdown Mode: To conserve power, the MAX3463EPA includes a low-power shutdown mode that reduces current consumption to a mere 1μA (typical), making it suitable for power-sensitive applications.
  • Industry Standard Footprint: It comes in an 8-pin DIP package, which is compatible with industry-standard footprints, ensuring ease of integration into existing designs.

Applications

The MAX3463EPA is ideal for a range of applications, including but not limited to:

  • Industrial control systems
  • Fieldbus networks such as PROFIBUS, Interbus, and ControlNet
  • Building automation
  • Instrumentation
  • Networked security systems

Technical Specifications

The device's technical specifications are as follows:

  • Transceiver Type: RS-485/RS-422
  • Operating Temperature Range: -40°C to +85°C
  • Package/Case: 8-PDIP
  • Mounting Type: Through Hole

In summary, the MAX3463EPA from Maxim Integrated stands out as a reliable and efficient solution for data communication in demanding industrial environments. Its combination of high-speed operation, integrated protection, and power efficiency, packaged in a widely accepted form factor, make it a top choice for engineers and designers looking for a durable and high-performing RS-485/RS-422 transceiver.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess