EN
  • EN
  • DE

DS2408S+

Part No DS2408S+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC SWITCH 8-CHAN ADDRESS 16SOIC / Addressable Switch Serial Interface 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 8
Interface 1-Wire
Interrupt Output No
Output Type Open Drain
Operating Supply Voltage 2.8 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 773227-DS2408S+
Popularity Medium
Supply and Demand Status Limited
Family Name DS2408S+
Introduction Date May 14, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS2408S+ CAD Model

Description

The DS2408S+ is a versatile and robust 8-channel, programmable I/O device designed by Maxim Integrated. This component allows for bidirectional communication and control along a single data wire (1-Wire®), making it an ideal solution for applications that require an interface with a large number of contact closure devices such as buttons, switches, and relays.

The DS2408S+ operates over a wide voltage range of 2.8V to 5.25V and features an internal 4.5kΩ pull-up resistor for the 1-Wire bus, which simplifies the interface for contact sensing. Each of the eight I/Os can be configured as an input or output, providing a high degree of flexibility. The open-drain I/Os are capable of sinking 20mA and can handle up to 28V, allowing the device to drive external components directly.

For enhanced functionality, the DS2408S+ includes a programmable logic function that allows the user to create conditional, combinational logic statements, which can be used to trigger outputs based on input status. This feature reduces the need for additional logic components and simplifies system design.

The device's 1-Wire interface supports multi-drop capability, enabling several DS2408S+ chips to coexist on the same bus. This allows for a scalable system where more I/Os can be added as needed. The unique 64-bit serial number of each DS2408S+ ensures error-free device selection and simplifies inventory and network management.

Maxim Integrated's DS2408S+ is available in a compact, surface-mount SOIC package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range of -40°C to +85°C make it an excellent choice for industrial control systems, home automation, and other applications that require reliable, distributed I/O control.

With its combination of flexibility, power, and ease of use, the DS2408S+ is a valuable component for any designer looking to expand the capabilities of their control systems.

You May Also Be Interested in

Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
I2C
Lowest to $17.4627
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7596 $54.0768
19+ $5.5463 $105.3797
28+ $5.3730 $150.4440
39+ $5.1997 $202.7883
50+ $5.0264 $251.3200
67+ $4.5064 $301.9288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,019 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess