EN
  • EN
  • DE

LC87F14C8AU-QIP-E

Part No LC87F14C8AU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 48QIPE  /  series Microcontroller IC 48-QIPE (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 48-BQFP
Supplier Device Package 48-QIPE (14x14)
Base Product Number LC87F
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1069000-LC87F14C8AU-QIP-E
Ultra Librarian 3D Model Ultra Librarian LC87F14C8AU-QIP-E CAD Model

Description

The LC87F14C8AU-QIP-E is a highly integrated, high-performance microcontroller unit (MCU) brought to you by ON Semiconductor, a leading supplier of semiconductor-based solutions. This MCU is part of the LC87 family, which is known for its robust architecture, designed to cater to a wide range of embedded applications. The LC87F14C8AU-QIP-E is an excellent choice for designers looking for a balance between performance, power efficiency, and versatility.

Key Features:

  • Core: The MCU features a proprietary 8-bit CPU core that provides a solid foundation for efficient code execution, making it suitable for a variety of applications that require reliable control operations.
  • Memory: It comes with a generous on-chip memory including both flash and RAM, allowing for the storage of complex programs and the manipulation of data with ease.
  • I/O Ports: A multitude of input/output ports are available, offering excellent interface capabilities with peripherals and other components of an embedded system.
  • Timers and Counters: Built-in timers and counters enable precise event timing and measurement, which is crucial for applications that require time-sensitive operations.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows the MCU to convert analog signals into digital data, expanding its use in systems that interact with analog sensors or require analog input processing.
  • Power Management: Advanced power management features help to reduce energy consumption, making the LC87F14C8AU-QIP-E an energy-efficient solution for battery-powered devices.
  • Communication Interfaces: Equipped with various communication interfaces, this MCU can easily be incorporated into systems that need UART, SPI, or I2C protocols for data exchange.

Applications:

The versatility of the LC87F14C8AU-QIP-E makes it suitable for a wide array of applications, including but not limited to consumer electronics, automotive systems, industrial control units, and IoT devices. Its robust feature set ensures that it can meet the demands of complex embedded systems while maintaining a high level of reliability.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The LC87F14C8AU-QIP-E is designed to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications. With ON Semiconductor's reputation for excellence, you can trust this MCU to be a dependable core for your embedded solutions.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess