EN
  • EN
  • DE

ATSAM3X4CA-AUR

Part No ATSAM3X4CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000224-ATSAM3X4CA-AUR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series SAM3X
Package Tape & Reel (TR)\ Cut Tape (CT)
Speed 84MHz
Core Size 32-Bit Single-Core
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 63
Program Memory Size 256KB (256K x 8)
Ultra Librarian 3D Model Ultra Librarian ATSAM3X4CA-AUR CAD Model

Description

Microchip Technology ATSAM3X4CA-AUR Microcontroller

The ATSAM3X4CA-AUR is a high-performance microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability for a wide array of applications. Built on the powerful ARM Cortex-M3 processor, this microcontroller operates at a maximum speed of 84 MHz, providing the computational power necessary for complex tasks in embedded systems.

This microcontroller comes in a 100-pin LQFP (Low-profile Quad Flat Package) which is suitable for surface-mount technology, ensuring a compact footprint on the PCB. The ATSAM3X4CA-AUR is equipped with 256KB of flash memory and 64KB of SRAM, providing ample space for code storage and smooth operation of applications.

With its extensive set of peripheral interfaces, the ATSAM3X4CA-AUR is highly versatile. It includes features such as high-speed USB Host and Device interfaces with on-chip PHY, multiple USARTs, SPIs, I2C interfaces, as well as a full complement of timers and counters. This makes it ideal for connectivity and control applications.

One of the standout features of the ATSAM3X4CA-AUR is its robust set of I/O options. It supports analog functionalities with a 12-bit digital-to-analog converter (DAC) and a 12-bit analog-to-digital converter (ADC), allowing the microcontroller to interface with a wide range of sensors and actuators. This makes it particularly suitable for industrial control, medical devices, and IoT applications where precision data acquisition and control are required.

The device also prioritizes safety and reliability with its brown-out detection and a watchdog timer to ensure stable operation under varying power conditions. The ATSAM3X4CA-AUR supports a wide operating voltage range and has multiple power-saving modes, which make it an excellent choice for battery-operated and power-sensitive applications.

Overall, the ATSAM3X4CA-AUR from Microchip Technology is a feature-rich microcontroller that provides a scalable solution for designers looking to balance performance with power efficiency. Its comprehensive feature set and flexible interfacing options make it a go-to choice for advanced embedded system designs.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess