EN
  • EN
  • DE

KSZ8041RNL

Part No KSZ8041RNL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number KSZ8041
Standard Package 640 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 171312-KSZ8041RNL
Ultra Librarian 3D Model Ultra Librarian KSZ8041RNL CAD Model

Description

Microchip Technology's KSZ8041RNL Ethernet Transceiver

The KSZ8041RNL is a robust Ethernet transceiver from the renowned manufacturer, Microchip Technology. This device is specifically designed to handle 10Base-T/100Base-TX physical layer Ethernet applications, providing a reliable interface for data transmission over network cables. It is an essential component for embedded systems that require network connectivity, such as industrial automation, automotive networks, and home networking devices.

With its compact form factor, the KSZ8041RNL is housed in a 32-pin QFN package, making it suitable for space-constrained applications. Its low-power consumption and various power-saving features make it an excellent choice for energy-efficient designs. The transceiver is capable of operating over a wide temperature range, ensuring stable performance in diverse environmental conditions.

One of the key features of the KSZ8041RNL is its support for auto-negotiation, which allows it to automatically select the highest-performance network speed and duplex mode. It also includes LinkMD<sup>® TDR-based cable diagnostics, which enables the detection of common cable faults. This diagnostic capability is invaluable for network maintenance and troubleshooting.

The device also includes programmable interrupt output that can be configured for a variety of events, enhancing its flexibility and ease of integration into different systems. Additionally, it supports both MII and RMII digital interfaces, providing versatility for connection to different types of network processors or microcontrollers.

Microchip Technology has equipped the KSZ8041RNL with robust surge protection, ensuring it can withstand electrical disturbances and maintain network integrity. Furthermore, it features HP Auto MDI/MDI-X to automatically correct crossover errors, eliminating the need for crossover cables and simplifying network setup.

In summary, the KSZ8041RNL from Microchip Technology is a feature-rich, reliable, and versatile Ethernet transceiver that meets the demands of a wide range of networking applications. Its advanced features and robust performance make it an ideal choice for designers and engineers looking to incorporate Ethernet connectivity into their products.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3121 $52.4840
95+ $1.0766 $102.2770
145+ $1.0430 $151.2350
200+ $1.0093 $201.8600
260+ $0.9757 $253.6820
345+ $0.8748 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess