EN
  • EN
  • DE

MAX4588EWI

Part No MAX4588EWI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Low-Voltage, High-Isolation, Dual 4-Channel RF/Video Multiplexer | IC MUX DUAL RF VIDEO 4CH 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 60Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 180MHz
Features Break-Before-Make, SPI, T-Switch Configration
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number MAX4588
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213818-MAX4588EWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4588EWI CAD Model

Description

The MAX4588EWI from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) designed to operate as a precision analog switching component. This versatile IC is ideal for a wide range of applications, from data acquisition systems and communication devices to industrial controls and audio/video signal routing.

Key Features

  • Low On-Resistance: The device features a low on-resistance of 100Ω (max) at +5V, which minimizes signal attenuation and ensures high-quality signal transmission.
  • Single-Supply Operation: It operates from a single +2.7V to +12V supply or from dual supplies of ±2.7V to ±6V, making it versatile for various circuit configurations.
  • Low Crosstalk and Off-Isolation: With a design focused on minimizing interference, the MAX4588EWI provides excellent signal integrity by offering low crosstalk and high off-isolation.
  • ESD Protection: The device includes ESD protection diodes to the supplies, which enhance its robustness in harsh electrical environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is crucial for protecting sensitive components and maintaining signal fidelity.
  • Multiple Configurations: The MAX4588EWI can be configured as an 8-to-1 multiplexer, a dual 4-to-1 multiplexer, or a double-pole double-throw (DPDT) switch, providing flexibility in design.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Industrial Controls
  • Medical Equipment

Package Information

The MAX4588EWI is available in a wide-body 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still being easy to handle for manufacturing and prototyping.

Conclusion

With its combination of low on-resistance, flexible power supply requirements, robust ESD protection, and versatile configuration options, the MAX4588EWI from Maxim Integrated stands out as a reliable choice for designers who require a high-quality analog multiplexer/demultiplexer for their applications.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4703 $58.2327
22+ $5.3091 $116.8002
34+ $5.1431 $174.8654
47+ $4.9773 $233.9331
61+ $4.8113 $293.4893
81+ $4.3136 $349.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess