EN
  • EN
  • DE

MAX4550CAI+

Part No MAX4550CAI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Audio/Video 4 x 2 28-Pin SSOP / IC CROSSPOINT SWITCH DUAL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Number of Channels 2
On-State Resistance (Maximum) 80 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Features Break-Before-Make, Clickless, I2C
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 786269-MAX4550CAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4550
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4550CAI+ CAD Model

Description

Product Overview: MAX4550CAI+ from Maxim Integrated

The MAX4550CAI+ is a high-performance, low-voltage, 4-channel, 2:1 multiplexer/demultiplexer (mux/demux) IC, designed by Maxim Integrated to deliver exceptional signal integrity and switching capabilities. This versatile chip is ideal for a wide range of applications, including data acquisition systems, communication systems, and audio/video signal routing.

Key Features

  • Low Voltage Operation: The device operates from a single +1.8V to +5.5V supply, making it suitable for battery-powered and portable applications.
  • High Bandwidth: With a bandwidth of 200MHz, the MAX4550CAI+ can handle high-speed signals without significant distortion or attenuation.
  • Low On-Resistance: The on-resistance (R<sub>ON) is typically 4Ω, ensuring minimal signal loss during transmission through the switch.
  • Low Crosstalk: Excellent isolation between channels minimizes interference, with crosstalk typically at -83dB at 1MHz, providing clean and accurate signal routing.
  • Single/Dual-Supply Operation: Flexibility to work with either single or dual supply voltages for added design versatility.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection enhances the robustness of the device in harsh environments.

Applications

The MAX4550CAI+ is suitable for a variety of applications where precise signal routing is essential. Some of the common use cases include:

  • Audio/Video Signal Switching
  • Data Acquisition Systems
  • Communication Devices
  • Medical Equipment
  • Test and Measurement Instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4550CAI+ is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in a range of environmental conditions.

Package and Availability

The MAX4550CAI+ is available in a compact 28-pin SSOP package, which is suitable for space-constrained applications. This product is available for purchase through Maxim Integrated's distribution channels, and detailed datasheets are available to assist designers in integrating this mux/demux into their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess