EN
  • EN
  • DE

P8041A

Part No P8041A
Manufacturer Intel
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266711-P8041A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8041A CAD Model

Description

The Intel P8041A is a Universal Peripheral Interface (UPI) device, also part of the MCS-48 family of microcontrollers. It is designed to be a slave processor, offloading I/O tasks from a main CPU. It's essentially an intelligent I/O controller.

Applications

  • Keyboard Controllers
  • Peripheral Device Controllers
  • Interface between different systems
  • Data Acquisition Systems
  • Robotics Control

Features

  • 8-bit CPU
  • 128 Bytes of RAM
  • 1K Bytes of ROM
  • 21 I/O Lines
  • 8-bit Timer/Counter
  • Single-Level Interrupt
  • Synchronous and Asynchronous Communications
  • Directly Compatible with MCS-80/85 Microprocessors

Benefits

  • Offloads I/O Tasks: Reduces the burden on the main CPU, allowing it to focus on core processing functions.
  • Simplified System Design: Provides a standardized interface for connecting peripherals.
  • Improved System Performance: Parallel processing of I/O tasks improves overall system responsiveness.
  • Cost-Effective Solution: Reduces the need for complex discrete logic circuits.
  • Flexible Communication Options: Supports both synchronous and asynchronous communication protocols.

Additional Details

The P8041A is designed to interface directly with Intel's MCS-80 and MCS-85 microprocessors. It uses a handshake protocol for data transfer with the host CPU. The device contains a ROM-based program, which is pre-programmed at the factory to perform specific I/O functions. It is available in a 40-pin DIP package. Understanding the handshake signals and the communication protocol is crucial for proper operation. The device also supports a single-level interrupt, allowing it to respond to external events. Power consumption is a critical factor for embedded applications. The datasheet provides detailed information on pin assignments, electrical characteristics, and programming examples. The 'A' suffix typically indicates an improved or enhanced version of the original 8041. Using appropriate pull-up or pull-down resistors on the I/O lines can improve noise immunity.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2777 $58.9986
43+ $2.6895 $115.6485
67+ $2.6054 $174.5618
92+ $2.5214 $231.9688
119+ $2.4373 $290.0387
159+ $2.1852 $347.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess