Products specifications

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 48-DIP
Supplier Device Package 48-DIP
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888467-P82C08-8
Ultra Librarian 3D Model Ultra Librarian P82C08-8 CAD Model

Description

The 888467-P82C08-8 is a memory controller integrated circuit designed for dynamic RAM (DRAM) applications.

  • Manufacturer: Intel
  • Standard Package: 2 pieces (bulk)
  • Voltage Supply: 4.5V to 5.5V
  • Mounting: through hole using a 48-DIP package
  • Operating Temperature Range: 0°C to 70°C
  • ECCN Code: EAR99
  • MSL Level: 3 (168 hours of moisture exposure)
  • REACH Status: vendor undefined

You May Also Be Interested in

Maxim Integrated
IC CTRL NV W/BATT MON 5V 20TSSOP
Need more? Email Us
ECAD model for DS1321E+T&R
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC /
Need more? Email Us
ECAD model for DS1210SN
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $5.4202
ECAD model for CY7C68023-56LTXC
Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
ECAD model for N82C08-8
Maxim Integrated
IC CONTROLLER CHIP NV 8-DIP
Lowest to $2.7708
ECAD model for DS1210
Maxim Integrated
IC CONTROLLER NV 8-DIP
Need more? Email Us
ECAD model for DS1218
National Semiconductor (TI)
DRAM CONTROLLER, 4M X 1 PQCC84
Need more? Email Us
ECAD model for DP8422V-33
Cypress Semiconductor Corp
IC CTLR USB NX2LP NAND 56VQFN
Lowest to $5.8303
ECAD model for CY7C68023-56LFXC
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Need more? Email Us
ECAD model for DP8422AV-25

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention