EN
  • EN
  • DE

DS1321E+T&R

Part No DS1321E+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRL NV W/BATT MON 5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number DS1321
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1023578-DS1321E+T&R
Ultra Librarian 3D Model Ultra Librarian DS1321E+T&R CAD Model

Description

The Maxim Integrated DS1321E+T&R is a high-performance, low-power real-time clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO) and a crystal. This precision timekeeping device is designed for a wide range of applications that require accurate timekeeping, such as embedded systems, networking equipment, industrial controllers, and consumer electronics.

Key Features

  • Accurate Timekeeping: The device is designed to maintain accurate timekeeping with minimal drift, thanks to the integrated TCXO and crystal.
  • Low Power Consumption: It operates with very low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Automatic Backup: An automatic backup feature allows for the maintenance of timekeeping in the event of a primary power failure, using an external battery or supercapacitor.
  • Programmable Alarms: The DS1321E+T&R includes programmable alarms that can be set to trigger on specific dates, times, or intervals, providing flexibility for various application needs.
  • Serial Interface: It features a serial interface for communication with microcontrollers or processors, facilitating easy integration into system designs.

Applications

The DS1321E+T&R is well-suited for a variety of applications, including:

  • Telecommunication systems
  • Network routers and switches
  • Industrial control systems
  • Consumer electronics
  • Portable medical devices

Package and Availability

This product is available in a surface-mount package and is offered in tape and reel (T&R) for automated assembly processes, ensuring efficient production and ease of use for manufacturers. With its robust feature set and reliable performance, the Maxim Integrated DS1321E+T&R provides a comprehensive solution for systems that demand precise timekeeping.

Ordering Information

For ordering information, detailed specifications, and technical support, interested parties should visit Maxim Integrated's official website or contact authorized distributors. The DS1321E+T&R is available for bulk purchase, with options for various order quantities to accommodate different production scales.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess