EN
  • EN
  • DE

1210W2J0200T5E

Part No 1210W2J0200T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971433-1210W2J0200T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1210W2J0200T5E CAD Model

Description

The Royal Ohm 1210W2J0200T5E is a thick film chip resistor designed for surface mount applications. This resistor offers a compact size and provides reliable performance in electronic circuits where precise resistance is needed.

Applications

  • Consumer Electronics: Utilized in various consumer devices, including televisions, audio equipment, and gaming consoles.
  • Communication Equipment: Implemented in communication devices like routers, modems, and mobile phones.
  • Industrial Control Systems: Integrated into industrial control systems and automation equipment for signal conditioning and circuit protection.
  • Medical Devices: Used in medical equipment for precise resistance requirements in sensitive circuits.
  • Power Supplies: Employed in power supplies for current sensing, voltage division, and circuit stabilization.

Features

  • 1210 Package Size: Features a standard 1210 surface mount package, enabling efficient use of board space.
  • 20 Ω Resistance: Offers a resistance value of 20 Ω, suitable for low-value resistance applications.
  • ±5% Tolerance: Provides a resistance tolerance of ±5%, ensuring acceptable accuracy for most general-purpose applications.
  • Thick Film Technology: Constructed using thick film resistive element, offering reliable and stable electrical characteristics.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad temperature range, ensuring consistent performance in various environments.

Benefits

  • Compact Size: The 1210 package allows for high-density circuit layouts, saving board space.
  • Reliable Performance: Thick film technology ensures stable and reliable resistance values under various operating conditions.
  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance requirements.
  • Easy Assembly: The surface mount design simplifies assembly and reduces manufacturing costs.
  • Wide Application Range: Suitable for a wide range of applications due to its stable characteristics and tolerance.

Additional Details

The 1210W2J0200T5E resistor typically has a power rating of 0.25W (1/4W). The temperature coefficient of resistance (TCR) is generally around ±200 ppm/°C. The termination material is typically a lead-free solderable finish, and the “T5E” designation likely refers to specific packaging and environmental compliance standards.

You May Also Be Interested in

IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7,580+ $0.0066 $50.0280
18,520+ $0.0054 $100.0080
28,850+ $0.0052 $150.0200
39,220+ $0.0051 $200.0220
51,025+ $0.0049 $250.0225
68,185+ $0.0044 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391,070 pieces
MOQ: 7580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess