EN
  • EN
  • DE

DS1210SN

Part No DS1210SN
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR CHIP NV IND 16-SOIC /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory - Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1210
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1219903-DS1210SN
Ultra Librarian 3D Model Ultra Librarian DS1210SN CAD Model

Description

Maxim Integrated DS1210SN Nonvolatile Controller Chip

The Maxim Integrated DS1210SN is a specialized controller chip designed to ensure data integrity in systems with volatile memory when power failures occur. This nonvolatile (NV) controller chip provides an efficient solution for battery backup of static RAM, making it an essential component for a wide range of applications where data preservation is crucial, such as in embedded systems, industrial controls, and telecommunications equipment.

The DS1210SN integrates seamlessly with CMOS RAM to convert it into nonvolatile memory. Upon detecting a power failure, the controller automatically switches the memory from the main power supply to a backup battery, thereby preserving the stored data. The chip also features a precision voltage monitor that continuously tracks the supply voltage, activating the battery backup mode whenever the supply voltage falls below a predefined threshold.

One of the key advantages of the DS1210SN is its ease of implementation. It requires minimal external components and supports direct connection to the memory chip without the need for additional interfacing. This simplicity in design allows for a more compact and reliable system with lower power consumption.

Technical specifications of the DS1210SN include:

  • Automatic battery backup for 16k to 512k x 8 CMOS static RAM
  • Low-power operation with typical standby current of 10µA
  • 40-pin DIP (Dual In-line Package) and surface-mount SOIC (Small Outline Integrated Circuit) packages available
  • 40ns access time compatibility
  • Unconditionally write-protects RAM when VCC is out of tolerance
  • Reduces battery supply current to 2µA in write-protect mode
  • Guaranteed battery backup to +1V VCC

With its robust feature set, the DS1210SN ensures that critical data remains safe and available even in the event of a power loss. Its reliability and performance make it a preferred choice for designers and engineers looking to enhance the safety and longevity of their memory-dependent systems.

Whether you're working on a new design or upgrading an existing system, the Maxim Integrated DS1210SN Nonvolatile Controller Chip offers a straightforward and effective solution for protecting your valuable data against unexpected power interruptions.

You May Also Be Interested in

Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Lowest to $39.1695
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess