EN
  • EN
  • DE

BYQ28F-100

Part No BYQ28F-100
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 238423-BYQ28F-100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYQ28F-100 CAD Model

Description

The BYQ28F-100 is a high-performance, ultra-fast dual diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This robust component is specifically engineered to meet the demanding requirements of high-efficiency power management applications. With its compact package and cutting-edge technology, the BYQ28F-100 is an ideal choice for a wide range of electronic circuits, including power supplies, inverters, and converters.

Key Features

  • Voltage Rating: The BYQ28F-100 is rated for a repetitive peak reverse voltage of 100V, making it suitable for many medium voltage applications.
  • Current Capability: It has a high forward surge current capability of 30A, ensuring it can handle high current spikes without damage.
  • Speed: As an ultra-fast diode, it boasts an exceptionally low reverse recovery time, which is critical for high-speed switching applications and reducing switching losses.
  • Configuration: The device features a dual common cathode configuration, allowing for use in parallel or as two independent diodes, providing flexibility in circuit designs.
  • Package: Encased in a SOD-128 plastic package, the BYQ28F-100 is not only durable but also space-efficient, making it suitable for compact electronic assemblies.
  • Thermal Performance: Its excellent thermal conduction properties ensure reliable operation even under high temperature conditions.

Applications

The BYQ28F-100 is designed for use in a variety of applications where fast switching and reliability are paramount. Common applications include:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • High-frequency rectifiers
  • Free-wheeling diodes in converters and inverters
  • Energy recovery circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BYQ28F-100 is produced with stringent quality control processes, ensuring its performance and reliability across a wide range of operating conditions. This diode is an excellent choice for designers looking for a component that offers both efficiency and durability.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.9653
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess