EN
  • EN
  • DE

PC28F320C3TD70

Part No PC28F320C3TD70
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833421-PC28F320C3TD70
Ultra Librarian 3D Model Ultra Librarian PC28F320C3TD70 CAD Model

Description

The PC28F320C3TD70 is a 32-Megabit (Mb) StrataFlash Memory device manufactured by Intel. It is a non-volatile memory solution designed for embedded applications requiring reliable storage and fast access times. This particular model utilizes a Common Flash Interface (CFI) for easy integration into a variety of systems.

Applications

  • Embedded Systems for Code Storage
  • Wireless Communication Devices
  • Handheld Devices and PDAs
  • Networking Equipment
  • Industrial Control Systems

Features

  • High Density: Offers 32Mb of storage capacity.
  • StrataFlash Technology: Provides high endurance and data retention.
  • Common Flash Interface (CFI): Simplifies integration with standard microcontrollers and processors.
  • Fast Read Access Times: Enables quick retrieval of stored data.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Sector Architecture: Allows for flexible memory partitioning and efficient erase operations.

Benefits

  • Reliable Data Storage: StrataFlash technology ensures long-term data integrity.
  • Easy Integration: CFI simplifies hardware and software development.
  • Improved System Performance: Fast read access times contribute to faster system responsiveness.
  • Extended Battery Life: Low power consumption optimizes energy efficiency.
  • Flexible Memory Management: Sector architecture facilitates efficient data organization and management.

Additional Details

The PC28F320C3TD70 operates on a single power supply (typically 3V or 5V, depending on the specific version). It features a sector erase architecture, allowing individual sectors to be erased without affecting other data stored in the memory. The device supports various programming and erase algorithms, which can be controlled through the CFI. This flash memory device is commonly used for storing boot code, operating systems, and application code in embedded systems. Its robust design and reliable performance make it suitable for a wide range of industrial and commercial applications. The datasheet provides detailed information on electrical characteristics, timing specifications, and package dimensions. Consider factors such as operating temperature range, endurance cycles, and data retention requirements when selecting this device for a specific application.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess