The PC28F320J3F75 is a 32-Mbit (4 M x 8 bit) CMOS 3.0 Volt-only Flash Memory device manufactured by Intel. It is designed for high-performance, high-density memory applications. This device offers fast access times and low power consumption, making it suitable for a wide range of embedded systems.
Applications:
- Embedded systems requiring non-volatile memory
- Wireless communication devices
- Networking equipment
- Industrial control systems
- Consumer electronics
Features:
- 32-Mbit (4 M x 8 bit) CMOS Flash Memory
- 3.0 Volt-only operation for read and write
- Asynchronous page mode operation
- Fast page access times
- Low power consumption
- Sector protection features
- Top or bottom boot sector configurations
- Common Flash Interface (CFI) compliant
- Extended temperature range available
Benefits:
- High density storage allows for storing larger amounts of code and data.
- Fast access times enable quick retrieval of data, improving system performance.
- Low power consumption extends battery life in portable devices.
- Sector protection prevents accidental overwrites, ensuring data integrity.
- CFI compliance simplifies integration with other systems.
Additional Details:
The PC28F320J3F75 utilizes advanced CMOS technology for optimal performance and reliability. It supports both read and write operations from a single 3.0V power supply. The device features sector protection mechanisms to safeguard against unintentional programming or erasure. It is available in various package options to accommodate different board layouts and application requirements. This flash memory component is suited for applications needing reliable non-volatile storage and is designed to work in a wide range of temperatures.