EN
  • EN
  • DE

PMB9948

Part No PMB9948
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960714-PMB9948
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMB9948 CAD Model

Description

The PMB9948, also known as the X-Gold 748, is a baseband processor from Intel (formerly Infineon Technologies). This processor is designed for use in mobile devices, handling the communication between the device and the cellular network. It supports various cellular technologies and provides the necessary processing power for voice and data transmission.

Applications:

  • Mobile Phones: Serves as the core baseband processor in smartphones and feature phones, managing cellular communication.
  • Tablets: Used in tablets with cellular connectivity to enable mobile internet access and voice calls.
  • Mobile Hotspots: Employed in mobile hotspot devices to provide internet access to multiple devices via a cellular connection.
  • Embedded Systems: Integrated into embedded systems requiring cellular communication capabilities, such as IoT devices.
  • Automotive Telematics: Used in automotive telematics systems for vehicle tracking, emergency calls, and infotainment services.

Features:

  • Multi-Mode Support: Supports various cellular technologies, including GSM, UMTS, and LTE.
  • Integrated Modem: Includes an integrated modem for handling cellular communication protocols.
  • Power Management: Features advanced power management capabilities for efficient battery usage.
  • Connectivity Interfaces: Provides various connectivity interfaces such as USB, UART, and SPI.
  • Security Features: Incorporates security features to protect against unauthorized access and data breaches.

Benefits:

  • Seamless Connectivity: Enables seamless cellular connectivity for voice and data transmission.
  • Efficient Power Consumption: Low power consumption extends battery life in mobile devices.
  • Robust Security: Protects against unauthorized access and data breaches, ensuring user privacy.
  • Flexible Integration: Provides various connectivity interfaces for easy integration into different systems.
  • High Performance: Delivers high performance for demanding applications such as video streaming and online gaming.

Additional Details:

The PMB9948 is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It requires careful design considerations for power supply, clocking, and RF interfaces. The baseband processor communicates with the application processor, handling cellular connectivity tasks. It supports various frequency bands and protocols for global compatibility. The specific features and capabilities may vary depending on the configuration and software implementation.

Consult the manufacturer's documentation for detailed specifications, application notes, and software development resources.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess