Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series Intel®E7000
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Mounting Type Surface Mount
Package / Case 1077-BBGA, FCBGA
Supplier Device Package 1077-FCBGA (42.5x42.5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 726148-QGE7520MC
Ultra Librarian 3D Model Ultra Librarian QGE7520MC CAD Model

Description

The Intel 726148-QGE7520MC is a memory controller integrated circuit (IC) from the Intel E7000 series.

  • Package Type: Bulk
  • Mounting Type: Surface Mount
  • Package/Case: 1077-BBGA, FCBGA
  • Supplier Device Package: 1077-FCBGA (42.5x42.5)
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH unaffected
  • HTSUS Code: 0000.00.0000
  • Product Status: Active
  • Applications: Controlling dynamic RAM

You May Also Be Interested in

Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $5.4202
ECAD model for CY7C68023-56LTXC
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Need more? Email Us
ECAD model for DP8422AV-25
National Semiconductor (TI)
DRAM CONTROLLER, 4M X 1 PQCC84
Need more? Email Us
ECAD model for DP8422V-33
Benchmarq
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for BQ2203APN
Maxim Integrated
IC CONTROLLER NV 16-CHIP 28-PLCC
Need more? Email Us
ECAD model for DS1212Q
Maxim Integrated
IC CTRLR/DECODER 4BIT 16-DIP
Lowest to $8.1445
ECAD model for DS1221
Maxim Integrated
IC SMARTWATCH/ROM 256K 5V 28-DIP
Need more? Email Us
ECAD model for DS1216E
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
ECAD model for DP8429D-70
Maxim Integrated
IC CONTROLLER NV 8-DIP
Need more? Email Us
ECAD model for DS1218

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention