Products specifications

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 887250-NH82801BA
Ultra Librarian 3D Model Ultra Librarian NH82801BA CAD Model

Description

The Intel Memory Controller is a high-quality integrated circuit designed for controlling memory devices in electronic systems.

  • Product Name: Intel Memory Controller
  • Manufacturer: Intel
  • Product Status: Active
  • Package: Bulk

You May Also Be Interested in

Xilinx Inc.
IC ACE CONTROLLER CHIP 144TQFP
Lowest to $186.7425
ECAD model for XCCACE-TQG144I
Maxim Integrated
IC CONTROLLER CHIP NV 8-DIP
Lowest to $2.7708
ECAD model for DS1210
Maxim Integrated
IC CTRLR/DECODER 4BIT 16-SOIC
Need more? Email Us
ECAD model for DS1221S
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
ECAD model for AM2976PC
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC /
Need more? Email Us
ECAD model for DS1210SN
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Need more? Email Us
ECAD model for DP8422AV-25
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
ECAD model for 4DB0232KC2AVG
Maxim Integrated
IC CONTROLLER CHIP NV IND 8-DIP
Need more? Email Us
ECAD model for DS1210N
Maxim Integrated
IC SMARTSOCKET 256K 28-DIP
Need more? Email Us
ECAD model for DS1213C

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention