EN
  • EN
  • DE
  • IT

MXD1210CSA+

Part No MXD1210CSA+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR NONVOLATILE RAM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 107305-MXD1210CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXD1210CSA+ CAD Model

Description

The MXD1210CSA+ is a cutting-edge memory backup power management device designed and manufactured by Maxim Integrated. This high-quality component is engineered to provide reliable, long-term battery backup power for SRAM, real-time clocks, and other low-power memory devices. It ensures that critical data is preserved during power failures or when the main power supply is temporarily disconnected.

Key Features

  • Automatic Switchover: The MXD1210CSA+ seamlessly transitions between main power and backup power sources without interrupting the memory supply voltage.
  • Low Power Consumption: This device is optimized for energy efficiency, featuring a very low supply current of typically 1µA, which helps to extend the life of the backup battery.
  • Wide Operating Voltage Range: The operating voltage range of 1.2V to 5.5V allows for flexibility in various design applications, making it suitable for a broad array of products.
  • Compact Size: Housed in an 8-pin SOIC package, the MXD1210CSA+ is designed for space-constrained applications.

Applications

The MXD1210CSA+ is ideal for various applications where data integrity during power loss is crucial. Common uses include:

  • Portable medical devices
  • Industrial control systems
  • Handheld devices
  • Data loggers
  • Utility meters

Technical Specifications

The device boasts a robust set of specifications that ensure reliable performance:

  • Package Type: 8-SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Backup Battery Voltage: 2.5V to 3.7V

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MXD1210CSA+ is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in critical applications. With Maxim's reputation for excellence, this power management device is a trusted choice for engineers and designers looking for a dependable solution for their memory backup needs.

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess