EN
  • EN
  • DE

PBSS5350D

Part No PBSS5350D
Manufacturer NXP / Nexperia
Description PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235579-PBSS5350D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5350D CAD Model

Description

The NXP PBSS5350D is a state-of-the-art NPN transistor designed for high-efficiency power management applications. This robust semiconductor device is part of NXP's portfolio of low VCESAT (Collector-Emitter Saturation Voltage) Bipolar Junction Transistors (BJTs), which are renowned for their low power dissipation and high current handling capabilities.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5350D boasts a low VCESAT, which minimizes power loss and improves efficiency, making it ideal for power-sensitive circuits.
  • High Collector Current: With the ability to handle a continuous collector current of up to 3 A, this transistor is suitable for high-power applications.
  • High Performance: The high current gain-bandwidth product ensures excellent performance in high-speed switching applications.
  • Thermal Stability: Its superior thermal characteristics ensure reliability over a wide range of operating temperatures.

Applications

The NXP PBSS5350D transistor is versatile and can be used in a variety of applications, including:

  • Power management modules
  • DC-DC converters
  • Battery-driven devices
  • Motor control circuits
  • Switching regulators
  • Charging circuits

Product Specifications

Parameter Value
Configuration Single NPN
Collector-Emitter Voltage VCEO 50 V
Collector Current IC 3 A
Collector-Emitter Saturation Voltage VCESAT 115 mV at 1 A
Power Dissipation PD 1.25 W
Operating Temperature Range -65°C to +150°C

In summary, the NXP PBSS5350D transistor is an excellent choice for designers seeking a high-performance, energy-efficient NPN transistor for their power management needs. Its low saturation voltage, high current capability, and thermal stability make it a reliable and versatile component in any electronic system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0930 $58.1250
1,515+ $0.0764 $115.7460
2,345+ $0.0739 $173.2955
3,230+ $0.0716 $231.2680
4,175+ $0.0692 $288.9100
5,590+ $0.0621 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,000 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess