EN
  • EN
  • DE

STP9NK80Z

Part No STP9NK80Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 7.5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 1900pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3.75A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 054282-STP9NK80Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP9NK80Z CAD Model

Description

STP9NK80Z - N-Channel 800V - 1.7 Ohm - 7A TO-220/TO-220FP Zener-Protected SuperMESH™ Power MOSFET

The STP9NK80Z is a state-of-the-art power MOSFET designed by STMicroelectronics, a global leader in semiconductor solutions. This specific MOSFET is part of the SuperMESH™ series, which is well-known for its remarkable efficiency and thermal performance. It is structured as an N-channel MOSFET with a voltage rating of 800V, which makes it suitable for high voltage applications requiring efficient power management and conversion.

With an on-resistance (RDS(on)) of just 1.7 Ohms and a continuous drain current (ID) of up to 7A, the STP9NK80Z provides a balanced performance that supports a wide range of applications, including switch-mode power supplies (SMPS), lighting, AC-DC converters, and motor control. Its TO-220/TO-220FP package is designed to offer a reliable and robust solution for both industrial and consumer electronics.

One of the key features of the STP9NK80Z is its Zener-protected gate, which provides enhanced protection against overvoltage, ensuring the longevity and reliability of the MOSFET in adverse conditions. This built-in protection helps to reduce the need for external components, thereby simplifying design and reducing overall system cost.

The SuperMESH™ technology combines a vertical structure with a patented strip layout to yield one of the industry's best on-resistance and dynamic performance. It also results in significantly reduced gate charge and capacitances, which contribute to lower switching losses. The device's high dv/dt capability ensures reliability in hard switching applications.

In summary, the STP9NK80Z is a powerful and reliable component that provides designers with an optimal solution for managing high voltage and current in electronic circuits. Its robust package, combined with advanced protection features and SuperMESH™ technology, makes it a top choice for engineers looking to enhance the efficiency and performance of their power management systems.

For more detailed information about the STP9NK80Z, including datasheets, technical documentation, and application notes, please visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6429 $58.2864
39+ $2.9891 $116.5749
60+ $2.8956 $173.7360
83+ $2.8020 $232.5660
107+ $2.7085 $289.8095
143+ $2.4290 $347.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess