EN
  • EN
  • DE

LT3845EFE#PBF

Part No LT3845EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 139641-LT3845EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3845EFE#PBF CAD Model

Description

Linear Technology's LT3845EFE#PBF High Voltage Synchronous Buck Controller

The LT3845EFE#PBF is a robust and efficient high voltage synchronous buck controller designed by Linear Technology, now part of Analog Devices, that is ideal for automotive, industrial, and telecommunications applications. This versatile controller operates over a wide input voltage range from 4V to 60V, making it suitable for systems that experience large input voltage fluctuations.

With its integrated 1.2Ω N-channel MOSFET gate drivers, the LT3845EFE#PBF can deliver high power and efficiency while minimizing external component count. The device features a fixed operating frequency, which can be programmed between 100kHz to 500kHz or synchronized to an external clock, allowing for flexibility in the design to optimize performance and component size.

The LT3845EFE#PBF offers a range of features that enhance its performance and reliability. It includes a precise 1.23V reference voltage with a tight accuracy of ±1% over a temperature range of -40°C to 125°C. Additionally, the controller provides a tracking soft-start feature to control the output voltage ramp, which is useful in applications requiring sequenced startup. The device's current mode control offers excellent line and load transient response.

Protection features are paramount in power management, and the LT3845EFE#PBF is equipped with a variety of them. It has overvoltage protection, overcurrent protection through cycle-by-cycle current limiting, and foldback current limiting to protect the system under fault conditions. Furthermore, the controller includes an onboard thermal shutdown function that will turn off the device to prevent damage if the internal temperature exceeds safe operating limits.

The LT3845EFE#PBF is available in a thermally enhanced 16-lead TSSOP package with an exposed pad for improved thermal performance. This package, combined with the controller's features, makes it a reliable choice for designers looking to create compact, yet powerful, power supply solutions that can withstand harsh environments and demanding applications.

With its advanced features and robust design, the LT3845EFE#PBF synchronous buck controller from Linear Technology is a high-performance solution for a wide range of power conversion applications.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess