Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Mounting Type Surface Mount
Package / Case 1005-BBGA, FCBGA
Supplier Device Package 1005-FCBGA (42.5x42.5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 660170-RG82875
Ultra Librarian 3D Model Ultra Librarian RG82875 CAD Model

Description

The 591992 is an integrated circuit (IC) from Intel, specifically designed for memory controllers.

  • Category: memory controllers
  • Package: bulk
  • Function: controlling dynamic random access memory (DRAM)
  • Series: not specified
  • Voltage: standard
  • Mounting: surface-mounted
  • Package Type: 1005-BBGA, FCBGA
  • Supplier Device Package: 1005-FCBGA (42.5x42.5)
  • Temperature Range: not specified
  • Status: active product
  • MSL Level: 3
  • HTSUS Code: 0000.00.0000
  • Manufacturer: Intel

You May Also Be Interested in

Maxim Integrated
IC SMARTSOCKET 16K/64K 28-DIP
Need more? Email Us
ECAD model for DS1213B
Maxim Integrated
IC SMART/RAM 5V 64K/256K 28-DIP
Lowest to $195.3684
ECAD model for DS1216C
Maxim Integrated
IC CONTROLLER NV BW & RST 8-DIP
Need more? Email Us
ECAD model for DS1312
National Semiconductor (TI)
DRAM CONTROLLER, 4M X 1 PQCC84
Need more? Email Us
ECAD model for DP8422V-33
Maxim Integrated
IC CONTROLLER NV BW/RST 20-TSSOP
Need more? Email Us
ECAD model for DS1312E
Intel
MEMORY CONTROLLER CMOS PBGA1226
Need more? Email Us
ECAD model for LE82P965
Texas Instruments
X4 SRAM Nonvolatile Controller Unit
Need more? Email Us
ECAD model for BQ2204APN
Maxim Integrated
IC SMARTSOCKET 256K 28-DIP
Need more? Email Us
ECAD model for DS1213C
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16-DIP
Need more? Email Us
ECAD model for DS1321

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention