EN
  • EN
  • DE

DS1213C

Part No DS1213C
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC SMARTSOCKET 256K 28-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Smartsocket SRAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number DS1213
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586038-DS1213C
Ultra Librarian 3D Model Ultra Librarian DS1213C CAD Model

Description

The Maxim Integrated DS1213C SmartSocket is a highly innovative device that serves as a memory module socket for nonvolatile (NV) SRAM or real-time clock (RTC) modules. This product is designed to secure data integrity and ensure the seamless operation of critical applications that require reliable memory backup during power loss or system failure.

Key Features

  • Compatibility: The DS1213C is compatible with 28-pin, 600-mil DIP devices, making it a versatile solution for a wide range of applications.
  • Nonvolatile Memory: It contains a built-in battery that provides nonvolatile status to SRAM and RTC modules, ensuring data is preserved without external power.
  • Automatic Write-Protection: The SmartSocket includes an automatic write-protection feature that activates during power-down or power-loss situations, preventing data corruption.
  • Plug and Play: The device allows for easy insertion and removal of memory modules without the need for additional hardware or software changes, facilitating quick upgrades and maintenance.
  • Long Battery Life: The DS1213C is engineered to have a low self-discharge rate, extending the battery life and reducing the need for frequent replacements.

Applications

The DS1213C SmartSocket is ideal for applications that cannot afford data loss or downtime, such as industrial control systems, telecommunications, networking equipment, and embedded systems. Its robust design ensures that data remains intact even in harsh environments or during unexpected power outages.

Technical Specifications

  • Package: 28-pin DIP
  • Operating Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Dimensions: 37.34mm x 17.78mm x 7.62mm

Conclusion

In summary, the Maxim Integrated DS1213C SmartSocket is a crucial component for systems requiring dependable nonvolatile memory solutions. Its ease of use, coupled with its protective features, makes it an essential part of maintaining data integrity and ensuring the reliability of electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess