EN
  • EN
  • DE

M430F1232

Part No M430F1232
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202739-M430F1232
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F1232 CAD Model

Description

The Texas Instruments M430F1232 is a highly integrated, mixed-signal microcontroller designed to offer a broad range of capabilities and features while maintaining exceptional power efficiency. This product is a part of Texas Instruments' MSP430 family of microcontrollers, which are known for their low power consumption and high-performance capabilities.

  • CPU: 16-bit RISC
  • Registers: 16-bit
  • Flash Memory: 8KB + 256B
  • RAM: 256B
  • Power Modes: Five different power-saving modes
  • Timers: Two 16-bit timers with three capture/compare registers each
  • A/D Converter: 10-bit 200-ksps with internal reference, sample-and-hold, and auto-scan
  • Communication Interfaces: UART and SPI
  • Security Features: Flash memory can be electrically erased and programmed with security feature to lock memory

Overall, the M430F1232 from Texas Instruments is a powerful and versatile microcontroller that combines high performance, low power consumption, and a range of features to meet the needs of a wide variety of applications.

You May Also Be Interested in

EliteMT
Need more? Email Us
Infineon Technologies
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7558
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
Microsemi Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Mindspeed
Lowest to $3.6879
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $8.1197
ESMT
1M x 16 Bit x 4 Banks
Lowest to $0.7565

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess