EN
  • EN
  • DE

TAS5162DDVR

Part No TAS5162DDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 210W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 210W x 2 @ 6 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 054675-TAS5162DDVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5162DDVR CAD Model

Description

Introducing the TAS5162DDVR from Texas Instruments

The TAS5162DDVR is a high-performance, integrated stereo digital amplifier power stage designed by the renowned electronics company, Texas Instruments (TI). This state-of-the-art component is specifically engineered to deliver premium audio quality and efficiency, making it an ideal solution for a wide range of audio applications.

Key Features:

  • High Output Power: The TAS5162DDVR is capable of delivering up to 210W into a 4-ohm load, providing ample power for driving even the most demanding speakers.
  • PurePath HD Technology: Incorporating TI's exclusive PurePath HD technology, this amplifier produces exceptionally clear and detailed sound with low distortion, ensuring a high-fidelity audio experience.
  • Efficient Operation: With an advanced closed-loop architecture, the device operates with high efficiency, reducing heat dissipation and energy consumption, which is beneficial for both the environment and reducing system costs.
  • Integrated Feedback: The amplifier includes integrated feedback, which minimizes noise and distortion, further enhancing the audio output quality.
  • Thermal and Overcurrent Protection: The TAS5162DDVR is built with protection features that safeguard the device against thermal overload and overcurrent conditions, ensuring reliable and long-lasting performance.

Applications:

The TAS5162DDVR is versatile and can be utilized in a variety of audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Mini and Micro Component Systems

Technical Specifications:

At the heart of this powerful audio solution are impressive technical specifications:

  • Supply Voltage Range: 20V - 32.5V
  • THD+N: 0.03% (Typical at 1W into 4 Ohms)
  • SNR: 100dB (A-weighted, min)
  • Integrated Self-Protection Circuits
  • Surface-Mount HTSSOP PowerPAD Package

The TAS5162DDVR by Texas Instruments represents a leap forward in digital audio amplification, offering robust power, exceptional audio clarity, and high efficiency in a compact package. It's an excellent choice for audio enthusiasts and professionals looking to create systems with superior sound quality and reliable performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8525 $53.5575
7+ $14.6483 $102.5381
11+ $14.1905 $156.0955
15+ $13.7327 $205.9905
19+ $13.2750 $252.2250
26+ $11.9017 $309.4442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess