Products specifications Report Issue?

Manufacturer Intel
Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Win Source Part Number 185027-RTPXA270C5C208
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTPXA270C5C208 CAD Model

Description

The Intel RTPXA270C5C208 is a high-performance applications processor based on the Intel XScale microarchitecture. It is designed for a wide range of embedded applications requiring low power consumption and robust processing capabilities. This processor is part of the Intel XScale PXA270 family, which is known for its efficient power management and strong multimedia performance.

Applications

  • Handheld computers (PDAs)
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Mobile internet devices (MIDs)
  • Networking equipment

Features

  • Intel XScale PXA270 Processor Core: High-performance, low-power architecture.
  • Clock Speed: Typically operates at speeds up to 520 MHz, depending on the specific model.
  • Memory Support: Supports various memory technologies, including SDRAM and Flash memory.
  • Integrated Peripherals: Includes UART, USB, I2C, SPI, and GPIO interfaces for versatile connectivity.
  • Power Management: Advanced power management features for optimizing battery life in portable devices.
  • Multimedia Capabilities: Enhanced multimedia capabilities, including support for audio and video processing.
  • Security Features: Includes security features such as hardware-based encryption and secure boot options.

Benefits

  • High Performance: Delivers robust processing power for demanding applications.
  • Low Power Consumption: Optimized for power efficiency, extending battery life in portable devices.
  • Versatile Connectivity: Offers a wide range of interfaces for connecting to various peripherals and networks.
  • Enhanced Multimedia: Supports high-quality audio and video processing.
  • Robust Security: Provides hardware-based security features for protecting sensitive data.
  • Reduced System Cost: Integrated peripherals and memory support help to reduce overall system cost.

The RTPXA270C5C208 is a versatile processor suitable for a wide array of embedded applications that require a balance of performance, power efficiency, and connectivity. Its integrated features and robust security make it a reliable choice for demanding industrial and consumer products.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
NXP / Nexperia
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC859DSLCZP50A
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $81.5980
ECAD model for MIMX8MM4CVTKZAA
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention