EN
  • EN
  • DE

VIPER15LD

Part No VIPER15LD
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description Off-line high voltage converters | IC OFFLINE CONV PWM OVP 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage 8.5V ~ 23.5V
Switching Frequency 136kHz
Power (W) 10W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Family Part Number VIPER15
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279303-VIPER15LD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER15LD CAD Model

Description

The VIPER15LD is a high-performance offline converter integrated circuit from STMicroelectronics, designed for switched-mode power supplies. It is part of the VIPerPlus family of products that combine a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip. This innovative design allows for compact, efficient, and reliable power supplies suitable for a wide range of applications.

Key Features

  • Integrated Power MOSFET: Comes with an 800 V avalanche-rugged power section, enabling the device to withstand challenging power surges and enhancing system reliability.
  • Advanced PWM Controller: The built-in PWM controller features current mode operation, which provides fast transient response and simplified loop stabilization.
  • High Energy Efficiency: With its quasi-resonant zero-voltage switching topology, the VIPER15LD minimizes switching losses and improves overall energy efficiency.
  • Low Standby Power Consumption: The device is designed to achieve extremely low consumption under no-load conditions, making it ideal for energy-saving applications.
  • Multiple Protection Features: Includes overvoltage protection, overload protection, thermal shutdown, and hysteresis to ensure safe operation under a variety of fault conditions.
  • Frequency Jittering: Reduces EMI filter complexity by modulating the switching frequency to spread the energy over a wider bandwidth.

Applications

The VIPER15LD is versatile and can be used in a variety of applications, including:

  • AC/DC converters for home appliances
  • Standby power supplies for TVs and monitors
  • Smart metering and energy management systems
  • Auxiliary power supplies for industrial systems

Environmental and Quality Certifications

The VIPER15LD is designed to meet high environmental and quality standards, ensuring compliance with international regulations:

  • RoHS compliant
  • Lead-free package
  • Complies with energy efficiency requirements

With its robust features and compliance with environmental standards, the VIPER15LD from STMicroelectronics represents a reliable and eco-friendly solution for power supply designers looking to optimize performance and efficiency.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,928 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess