EN
  • EN
  • DE

UC2842ADM

Part No UC2842ADM
Manufacturer Microsemi Corporation
Catalog PMIC - AC DC Converters, Offline Switchers
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 96%
Frequency - Switching 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1275748-UC2842ADM
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2842A
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date 2023
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UC2842ADM CAD Model

Description

The UC2842ADM is a Boost, Buck, Flyback, Forward topology integrated circuit (IC) manufactured by Microsemi Corporation.

  • Topology: Boost, Buck, Flyback, Forward
  • Operating Temperature: -40°C to 85°C
  • Duty Cycle: 96%
  • Switching Frequency: 500kHz
  • Control: Frequency control
  • Supply Voltage: 10V to 30V
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Fault Protection: Current limiting
  • Isolation: Isolated
  • Internal Switches: Not included
  • Voltage Breakdown: Not specified
  • Family: UC2842A
  • Packaging: Tube
  • Introduction Date: June 18, 1997
  • Estimated EOL Date: 2023
  • Popularity: Medium
  • Supply and Demand: Limited
  • Quantity per Package: 2,500

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6081 $60.2567
17+ $7.0631 $120.0727
26+ $6.8424 $177.9024
35+ $6.6216 $231.7560
46+ $6.4009 $294.4414
61+ $5.7387 $350.0607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess