EN
  • EN
  • DE

RU82566DM

Part No RU82566DM
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Description 82566 Gigabit Platform LAN Connect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 303127-RU82566DM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RU82566DM CAD Model

Description

The RU82566DM is an Intel Ethernet controller designed to provide network connectivity to a variety of computing devices. It is typically integrated into motherboards, network interface cards (NICs), or embedded systems. This controller manages the physical and data link layers of the Ethernet protocol, allowing devices to communicate over a network.

Applications

  • Desktop PCs: Provides wired network connectivity for desktop computers.
  • Laptop Computers: Offers Ethernet access for laptop systems.
  • Server Systems: Used in server motherboards and NICs for network communication.
  • Network Interface Cards (NICs): Allows adding Ethernet capabilities to systems.
  • Embedded Systems: Enables network connectivity for embedded applications.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • PCI Express Interface: Uses PCIe for high-speed connection to the host system.
  • Wake-on-LAN (WoL): Permits remote power-on of the system via network signals.
  • Jumbo Frame Support: Supports larger Ethernet frames for improved network throughput.
  • Power Management Features: Includes power-saving mechanisms to reduce energy consumption.

Benefits

  • Fast Network Speeds: Enables high-speed data transfer over Ethernet.
  • Reliable Connectivity: Provides a stable and dependable network connection.
  • Reduced Power Consumption: Minimizes energy usage through power management.
  • Remote Wake-Up: Facilitates remote system administration.
  • Enhanced Network Efficiency: Improves network performance with jumbo frame support.

Additional Details

The RU82566DM requires a software driver provided by the operating system to function correctly. It is compatible with standard networking protocols like TCP/IP, UDP, and others. The specific performance characteristics and features may depend on the implementation and system configuration. Typically, the RU82566DM integrates various features to optimize network performance and reduce CPU utilization. Details regarding specific revisions or steppings may affect certain performance characteristics.

Typical specifications:

  • Supported Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
  • Interface Type: PCI Express
  • Data Transfer Rate: 10/100/1000 Mbps
  • Operating Temperature: 0°C to 70°C (typical)

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0016 $60.0080
12+ $9.8475 $118.1700
19+ $9.5398 $181.2562
26+ $9.2321 $240.0346
33+ $8.9244 $294.5052
44+ $8.0011 $352.0484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess