Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954938-SLA4D
Series *
Ultra Librarian 3D Model Ultra Librarian SLA4D CAD Model

Description

The Intel SLA4D processor is a part commonly found in mobile computing devices such as laptops and notebooks. It is likely a member of the Celeron M or Pentium M processor family, emphasizing energy efficiency and suitable for general-purpose tasks.

Applications

  • Laptops
  • Notebooks
  • Netbooks (older models)
  • Embedded Systems (low-power applications)

Features

  • Single-Core Architecture: Processes instructions sequentially.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor voltage and frequency based on workload, saving power.
  • SSE2 Instruction Set: Supports Streaming SIMD Extensions 2 for improved multimedia capabilities.
  • Micro-FCPGA or Micro-FCBGA Packaging: Compact packaging optimized for mobile devices.
  • Low Power Consumption: Designed for extended battery life in portable computers.

Benefits

  • Longer Battery Life: Reduced power consumption extends the time a laptop can operate on a single charge.
  • Affordable Computing: Often featured in budget-friendly laptops and notebooks.
  • Suitable for Basic Tasks: Provides adequate performance for typical tasks such as web browsing, document creation, and email.
  • Compact Design: Enables thinner and lighter laptop designs.
  • Lower Heat Output: Produces less heat compared to higher-performance processors, simplifying thermal design.

Technical Specifications

Specifications can vary based on the exact model of the SLA4D, but generally include:

  • Core Count: 1
  • Clock Speed: Typically ranges from approximately 1.0 GHz to 2.0 GHz.
  • FSB Speed: 400 MHz or 533 MHz.
  • Cache: L2 Cache, typically 512KB or 1MB.
  • Socket Type: Socket 479 (mPGA479M) or Socket M (mPGA478MT).
  • TDP: Thermal Design Power, typically ranging from 5W to 27W.
  • Instruction Set: x86, SSE2.

The Intel SLA4D is a processor that prioritizes power efficiency and cost-effectiveness, making it a good fit for basic computing tasks on mobile devices.

You May Also Be Interested in

Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention