EN
  • EN
  • DE

SU3500

Part No SU3500
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 349054-SU3500
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SU3500 CAD Model

Description

The Intel SU3500 is a mobile processor belonging to the Celeron M family, designed for ultra-portable laptops and notebooks. This processor focuses on delivering a balance between performance and energy efficiency, allowing for extended battery life in mobile devices. It's a single-core processor suitable for basic computing tasks.

Applications

  • Ultra-Portable Laptops: Ideal for small and lightweight laptops where battery life is crucial.
  • Netbooks: Commonly found in netbooks designed for web browsing and basic productivity.
  • Mobile Internet Devices (MIDs): Suited for devices that prioritize portability and low power consumption.
  • Basic Computing Tasks: Suited for email, document editing, and web browsing

Features

  • Single-Core Architecture: The SU3500 is built around a single processing core.
  • Ultra-Low Voltage (ULV): Operates at a significantly lower voltage compared to standard processors, reducing power consumption.
  • Small Form Factor: Designed to fit into compact devices with limited space.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts clock speed to optimize power consumption based on workload.
  • Execute Disable Bit: Provides hardware-level security against certain types of malware.

Benefits

  • Extended Battery Life: The primary benefit is significantly longer battery life in mobile devices.
  • Portability: Enables the creation of smaller and lighter laptops and netbooks.
  • Energy Efficiency: Reduces overall energy consumption, contributing to lower running costs.
  • Silent Operation: Typically requires less cooling, leading to quieter operation.
  • Cost-Effective: Celeron processors are usually more affordable than higher-performance options.

Additional Details

The SU3500's clock speed is generally lower than standard processors to minimize power draw. It integrates a memory controller, which enhances memory access speed and reduces latency. The Thermal Design Power (TDP) is extremely low, meaning it generates very little heat, simplifying cooling requirements. It also incorporates a specific cache size, crucial for frequently accessed data, boosting performance. It typically uses a socketed or BGA (Ball Grid Array) packaging depending on the implementation by the laptop manufacturer, influencing the ease of upgrade or replacement.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess