EN
  • EN
  • DE

TD8748H

Part No TD8748H
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 361409-TD8748H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD8748H CAD Model

Description

The Intel TD8748H is a thermal solution, specifically a heatsink designed for Intel processors. It plays a crucial role in dissipating heat generated by the CPU to maintain optimal operating temperatures and prevent thermal throttling or damage.

Applications

  • Desktop PCs using compatible Intel processors.
  • Workstations requiring reliable CPU cooling.
  • Gaming rigs where sustained performance is critical.
  • Any system where temperature control of the CPU is necessary.

Features

  • Aluminum heatsink construction for efficient heat transfer.
  • Direct contact design to improve thermal conductivity between the CPU and the heatsink.
  • Optimized fin density for maximized surface area and effective heat dissipation.
  • Pre-applied thermal interface material (TIM) for easy installation and optimal contact.
  • Quiet fan operation to minimize noise levels.
  • Secure mounting mechanism for reliable attachment to the motherboard.

Benefits

  • Prevents CPU overheating and ensures stable system performance.
  • Extends the lifespan of the CPU by maintaining optimal operating temperatures.
  • Reduces the risk of thermal throttling, which can negatively impact performance.
  • Provides a reliable and cost-effective cooling solution.
  • Easy to install and maintain.
  • Quiet operation minimizes distractions.

Additional Details

The Intel TD8748H heatsink is typically made of aluminum due to its excellent thermal conductivity and relatively low cost. The fins on the heatsink increase the surface area exposed to airflow, allowing for more efficient heat dissipation. The fan actively draws air across the fins, further enhancing the cooling process. The pre-applied thermal interface material ensures good contact between the CPU and the heatsink, maximizing heat transfer efficiency.

This cooler is generally designed for specific TDP (Thermal Design Power) processors. It is essential to verify the compatibility of the TD8748H with your particular Intel processor before installation. Using it with a processor that has a higher TDP than the cooler is designed for may lead to inadequate cooling and potential performance issues or damage to the CPU.

Installation typically involves attaching the heatsink to the motherboard using a retention mechanism, often utilizing clips or screws. Proper installation is crucial to ensure that the heatsink is making good contact with the CPU and that it is securely mounted. Incorrect installation can lead to poor cooling performance and potential damage to the CPU.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess