EN
  • EN
  • DE

T1207NL

Part No T1207NL
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (T)
Description T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 351081-T1207NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1207NL CAD Model

Description

The T1207NL is a surface mount common mode choke manufactured by Pulse Electronics. It is designed to suppress common mode noise in various electronic applications, improving signal integrity and reducing electromagnetic interference (EMI). This choke is suitable for use in data lines, power lines, and other circuits where common mode noise is a concern.

Applications

  • USB interfaces
  • Ethernet ports
  • CAN bus systems
  • Power line filtering
  • Signal line noise suppression

Features

  • Surface mount design
  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • RoHS compliant

Benefits

  • Effective common mode noise suppression
  • Improved signal integrity
  • Reduced EMI emissions
  • Easy integration into surface mount assemblies
  • Compliance with environmental standards

Additional Details

The T1207NL common mode choke effectively suppresses common mode noise while minimizing the impact on differential mode signals. Its compact size makes it suitable for space-constrained applications. The surface mount design simplifies assembly and reduces manufacturing costs. The choke is constructed with materials that meet RoHS environmental standards.

Specific electrical characteristics of the T1207NL typically include common mode impedance values over a specified frequency range, differential mode impedance values, rated current, and DC resistance. Please consult the official datasheet for the precise specifications, including inductance values, operating temperature range, and insertion loss characteristics. The datasheet also contains recommended reflow soldering profiles to ensure proper and reliable board mounting.

Pulse Electronics provides detailed documentation and support for the T1207NL common mode choke, including application notes and simulation models. This information helps engineers to design and optimize their noise suppression circuits for maximum effectiveness. Proper grounding techniques should be used in conjunction with the choke to further reduce EMI emissions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess