EN
  • EN
  • DE

MC74AC573DTR2

Part No MC74AC573DTR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description OCTAL D-TYPE LATCH WITH 3-STATE OUTPUTS | IC LATCH OCTAL 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 10ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74AC573
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219181-MC74AC573DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC573DTR2 CAD Model

Description

ON Semiconductor MC74AC573DTR2 Octal Latch

The ON Semiconductor MC74AC573DTR2 is a high-performance, octal transparent latch integrated circuit, designed to provide a robust and reliable solution for digital storage applications. This device is part of the advanced high-speed CMOS family and is capable of operating at significant speeds while maintaining low power consumption.

With its 20-lead TSSOP package, the MC74AC573DTR2 offers a compact footprint suitable for space-constrained applications. The latch is equipped with eight latches with three-state outputs, making it an ideal choice for interface applications where high drive capability is necessary. These outputs can drive loads with up to 15 LSTTL loads, ensuring compatibility with various logic families.

The MC74AC573DTR2 operates over a wide voltage range of 2V to 6V, providing flexibility in different system voltages and ensuring compatibility with a broad range of digital systems. This feature is particularly important in mixed-voltage environments, where the device can interface with other logic levels seamlessly.

Each latch has a dedicated data input (D) and output enable (OE) control, which ensures precise control over the flow of data. When the output enable (OE) input is high, the outputs are in a high-impedance state, which effectively isolates the latches. This is particularly useful in bus-oriented systems where multiple devices need to share common data lines without interference.

The transparent nature of the latch allows data at the inputs to appear at the outputs as long as the latch-enable (LE) input is held high. A low on LE latches the data present at the D inputs, capturing and holding that data for future use. This feature is critical in timing-sensitive applications where data must be captured and synchronized with other system events.

Manufactured with ON Semiconductor's commitment to quality and reliability, the MC74AC573DTR2 is a versatile component that enhances the performance and efficiency of digital systems. Its fast switching speeds, low power dissipation, and robust latch function make it a go-to solution for designers looking to improve data handling in their digital applications.

Whether used in communication systems, computers, data processors, or other high-speed logic applications, the ON Semiconductor MC74AC573DTR2 offers a perfect blend of speed, power efficiency, and functional versatility.

You May Also Be Interested in

ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,670 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess