EN
  • EN
  • DE

3583JM

Part No 3583JM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ HERMETIC TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 30 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 8.5mA
Output Current per Channel 75mA
Dual Supply Voltage (±) ±50 V ~ 150 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package TO-3-8
Manufacturer Package TO-3-8
Win Source Part Number 763383-3583JM
Popularity Medium
Supply and Demand Status Limited
Family Name 3583
Introduction Date October 01, 1993
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 3583JM CAD Model

Description

The 3583JM is a precision integrated circuit from Texas Instruments (TI), designed to offer reliable performance for a wide range of electronic applications. This high-quality component is part of TI's extensive portfolio of semiconductor products, known for their innovation and durability.

Key Features

  • High Precision: The 3583JM is engineered for accuracy, making it ideal for sensitive electronic applications where precise measurements are critical.
  • Low Power Consumption: As with many Texas Instruments products, this IC is designed to operate with minimal power draw, enhancing battery life and reducing energy costs in portable and energy-sensitive systems.
  • Stability: The device boasts excellent thermal stability, ensuring consistent performance over a wide range of temperatures.
  • Versatility: Suitable for various applications, including industrial, automotive, and consumer electronics, the 3583JM is a versatile component that can be integrated into multiple platforms.

Applications

The 3583JM from Texas Instruments is commonly used in applications that require precision and efficiency, such as:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Analog-to-digital converters
  • Battery-powered devices

Quality and Support

TI is renowned for its commitment to quality, and the 3583JM is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and developers.

Conclusion

With its combination of precision, low power consumption, and versatility, the 3583JM is an excellent choice for professionals seeking a high-quality integrated circuit. Texas Instruments' reputation for quality and support further enhances the appeal of the 3583JM, making it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess