EN
  • EN
  • DE

NCID9411

Part No NCID9411
Manufacturer ON Semiconductor
Catalog Digital Isolators
Description HIGH SPEED QUAD-CHANNEL DIGITAL / I²C, SPI Digital Isolator 5000Vrms 4 Channel 10Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type I²C, SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 170ns, 170ns
Pulse Width Distortion (Max) 70ns
Rise / Fall Time (Typ) 3ns, 2ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCID94
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338465-NCID9411
Ultra Librarian 3D Model Ultra Librarian NCID9411 CAD Model

Description

The ON Semiconductor NCID9411 is a state-of-the-art Power Management Integrated Circuit (PMIC) designed to cater to a wide range of applications requiring efficient power management solutions. This advanced IC is ideal for use in automotive, industrial, and high-performance computing systems, where reliability and efficiency are of paramount importance.

Key Features

  • High Efficiency: The NCID9411 is engineered to provide high-efficiency power conversion, which helps in reducing the thermal footprint and extending the life of the product.
  • Robust Power Handling: With the capability to handle substantial power loads, this PMIC can support demanding applications, ensuring consistent performance under varying conditions.
  • Flexible Voltage Regulation: It offers flexible and precise voltage regulation features, allowing for tight control over power delivery to sensitive components.
  • Integrated Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.

Applications

The versatility of the NCID9411 makes it suitable for a broad array of applications. These include:

  • Automotive systems such as infotainment, ADAS, and powertrain controls
  • Industrial automation and control systems
  • High-performance computing and server applications
  • Telecommunications infrastructure

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 28V
Output Voltage Range 0.8V to 5.5V
Output Current Up to 3A
Operating Temperature -40°C to +125°C
Package QFN-32

The NCID9411 by ON Semiconductor is a robust and reliable choice for designers looking to integrate a high-quality power management solution into their products. With its advanced features and comprehensive protection mechanisms, it stands out as a leading component in the field of power management technology.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess