Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212809-TE28F160B3BC70
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F160B3BC70 CAD Model

Description

The TE28F160B3BC70 is a 16-Mbit (2,097,152 x 8 bit) or 32-MMbit (2,097,152 x 16 bit) Flash memory device fabricated using Intel's advanced ETOX (Erase, Tunneling Oxide) flash memory technology. This device is designed for high-performance, high-density applications requiring non-volatile storage solutions.

Applications:

  • Embedded systems
  • Data storage for industrial controls
  • Networking equipment
  • Wireless communication devices
  • Boot code storage

Features:

  • 16-Mbit/32-Mbit Flash Memory
  • x8 or x16 data bus configuration
  • High Performance: Fast access times, enabling rapid code execution.
  • Low Power Consumption: Optimized for battery-powered applications and energy-efficient systems.
  • High Endurance: Capable of withstanding a large number of program/erase cycles.
  • Advanced Security Features: Protects sensitive data and prevents unauthorized access.
  • Industry-Standard Packaging: Available in various package options for easy integration.
  • Erase Suspend Capability: Allows interruption of erase operations to perform read operations.

Benefits:

  • Increased System Performance: Fast access times reduce latency and improve overall system responsiveness.
  • Extended Battery Life: Low power consumption optimizes energy usage and extends battery life in portable devices.
  • Enhanced Data Security: Prevents unauthorized access and protects sensitive data.
  • Reliable Data Storage: High endurance ensures long-term data integrity and reliability.
  • Simplified System Design: Industry-standard packaging simplifies integration and reduces development time.
  • Flexibility: Choice of x8 or x16 data bus configuration allows optimization for a wide range of applications.

Additional Details:

The TE28F160B3BC70 operates on a single power supply and features an extended temperature range, making it suitable for harsh environments. It supports various memory management functions, including block locking and unlocking. The device also includes a common flash interface (CFI) for easy identification and compatibility. Erase and program operations are controlled through a command set, ensuring reliable and efficient memory management.

Note: Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention