Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-3
Supplier Device Package TO-3
Family Part Number LT1038
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1204863-LT1038CK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1038CK CAD Model

Description

The LT1038CK is a robust, high-power, high-current regulator designed to deliver performance with reliability. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, the LT1038CK is capable of providing up to 10 amps of output current. This makes it an excellent choice for demanding applications that require a stable and strong power supply.

Key Features

  • High Output Current: Capable of delivering up to 10A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by minimizing the voltage difference between the input and output under full load conditions.
  • Adjustable Output: The output voltage can be set from 1.2V to 30V, providing flexibility for various circuit requirements.
  • Overcurrent Protection: Incorporates internal current limiting to protect the device and the load from excessive current conditions.
  • Thermal Protection: Built-in thermal shutdown ensures the regulator remains within safe operating temperatures, preventing thermal runaway.
  • Safe Area Protection: The regulator includes safe-area protection, which reduces output current as the input-to-output differential increases. This protects the regulator from failure under extreme conditions.

Applications

The LT1038CK is versatile and can be used in a wide range of applications, including:

  • Power supplies for high-power operational amplifiers
  • Constant current regulators
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • High-current instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1038CK is no exception. It is designed to meet the stringent requirements of industrial and automotive applications where reliability is paramount. The device is available in a TO-3 package, which is known for its durability and excellent thermal performance.

Conclusion

With its high current capability, adjustable output, and comprehensive protection features, the LT1038CK from Linear Technology stands out as a reliable choice for engineers and designers looking for a high-performance power regulation solution. Its robust design ensures that it can withstand the rigors of tough environments while providing consistent performance.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
LDO Voltage Regulator 500mA 2.7V Fixed Output 6-WSON
Lowest to $1.4886
ECAD model for TPS73527DRV
Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Texas Instruments
LDO Voltage Regulator 400mA 3.3V Fixed Output SOT-23-5
Lowest to $0.2895
ECAD model for TPS73633DBV
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention