Products specifications

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1266553-TE28F320B3BA110
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F320B3BA110 CAD Model

Description

The TE28F320B3BA110 is a 32-Mbit (4 MB) NOR flash memory device manufactured by Intel. It's organized as 2M x 16 bits, making it suitable for storing code and data in embedded systems.

Applications:

  • Embedded systems: Storing firmware and configuration data.
  • Networking equipment: Boot code storage in routers and switches.
  • Industrial control systems: Program storage for PLCs and other industrial controllers.
  • Automotive electronics: Storing code for engine control units (ECUs).
  • Consumer electronics: Firmware storage in set-top boxes and other devices.

Features:

  • Organization: 2M x 16 bits.
  • Density: 32 Mbit (4 MB).
  • Interface: Common Flash Interface (CFI).
  • Supply Voltage: 3.0V.
  • Operating Temperature: -40°C to +85°C.
  • Package: Typically available in TSOP or FBGA packages.

Benefits:

  • Non-volatility: Retains data even when power is removed.
  • Fast read access: Enables quick code execution.
  • In-system programmability: Allows for easy updates and modifications.
  • High endurance: Withstands a large number of write/erase cycles.
  • Compact size: Small package size allows for space-saving designs.

Additional Details:

The TE28F320B3BA110 supports read operations at various frequencies, usually up to 80MHz or more. The device is programmed and erased using block erase operations. The typical endurance is around 100,000 cycles per block. The CFI provides a standard interface for identifying device parameters and supported features. It's a reliable storage solution for embedded systems that require non-volatile memory for code and data.

You May Also Be Interested in

Zetex Semiconductors
100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Need more? Email Us
ECAD model for ZX5T953ZTA
TRACO Electronic AG
3A DDR BUS TERMINATION REGULATOR
Need more? Email Us
ECAD model for UR6515DG-SH2-R
KODENSHI KOREA CORP.
3 Terminal 1A Positive Voltage Regulator
Need more? Email Us
ECAD model for SN7809D
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.25V 20SOIC
Lowest to $7.8141
ECAD model for SN74S241DWR
Texas Instruments
4-BIT D-TYPE REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74LS173AD
Texas Instruments
Quad Channel (Half X4 Lane) PCIe Redriver/Equalizer
Lowest to $21.0136
ECAD model for SN65LVPE504RUAR
Texas Instruments
DUAL 15-W SPDT ANALOG SWITCH
Lowest to $0.8174
ECAD model for TS5A23157TDGSRQ1
Toshiba Semiconductor and Storage
8 - CHANNEL MULTIPLEXER
Need more? Email Us
ECAD model for TC74HC151AP

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention