Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intel
Win Source Part Number 216221-TE28F320B3BD70
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TE28F320B3B
Introduction Date August 18, 2005
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TE28F320B3BD70 CAD Model

Description

The TE28F320B3BD70 from Intel is a memory IC that belongs to the TE28F320B3B family.

  • Popularity: Commonly used part with high popularity
  • Supply and Demand Status: Balanced
  • Estimated EOL Date: Obsolete or end of life
  • ECCN: 3A991.b.1.a
  • Category: memory IC in the category of integrated circuits
  • Introduction Date: August 18, 2005

You May Also Be Interested in

Winbond Electronics
8G-bit NAND Flash Memory 3.3V
Lowest to $155.7252
ECAD model for W29N08GVBKAA
Intel
Flash Memory 1Gbit 1.8V Parallel 64-BGA
Lowest to $332.0611
ECAD model for PC28F00BP30EF
Micron Technology Inc.
1Gb Serial NOR Flash Memory 1.8V 24-TPBGA
Lowest to $151.1451
ECAD model for MT25QU01GBBB8E12-0SI
Winbond Electronics
16M-bit Serial Flash Memory 3.0V 104MHz
Need more? Email Us
ECAD model for W25Q16JVXGIQ
Infineon Technologies
128Mb Parallel Flash Memory 3.0V 100ns 56-TSOP
Lowest to $11.9084
ECAD model for S29GL128P10TFI02
Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 16-SOIC
Lowest to $5.0611
ECAD model for S25FL256SAGMFIR0
Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 8-WSON
Lowest to $4.9123
ECAD model for S25FL256LAGNFV01
Kioxia America, Inc.
eMMC Flash Memory 128GB 153-WFBGA
Lowest to $118.3207
ECAD model for THGAMRT0T43BAI
Infineon Technologies
NOR Flash Memory 64Mbit 3V SPI 8-SOIC
Lowest to $16.3741
ECAD model for S25FL064P0XMFA00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention