Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Package Bulk
Product Status Active
Programmable Not Verified
Function Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50mA
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 688825-TN82527
Ultra Librarian 3D Model Ultra Librarian TN82527 CAD Model

Description

The Intel TN82527 is an interface controller integrated circuit (IC).

  • Current Supply: 50mA
  • Voltage Supply Range: 4.5V to 5.5V
  • ECCN Code: EAR99
  • MSL Level: 3 (168 hours)
  • REACH Status: vendor undefined

You May Also Be Interested in

Silicon Labs
IC USB-TO-I2S AUDIO BRIDGE 32QFN
Need more? Email Us
ECAD model for CP2114-B01-GMR
Intel
Lowest to $22.6432
ECAD model for DA82562E
Exar Corporation
I2C/SPI UART WITH 64-BYTE FIFO | IC UART FIFO I2C/SPI 64B 16QFN
Lowest to $5.2714
ECAD model for XR20M1170IL16TR-F
Texas Instruments
PC CARD CONTROLLER
Lowest to $21.2857
ECAD model for PCI1251BGFN
NEC
IEEE1394 OHCI 1.1 COMPLIANT 3PORT PHY-LINK 1-CHIP HOST CONTROLLER
Need more? Email Us
ECAD model for UPD72874GC-YEB
Maxim Integrated
IC BRIDGE 1-WIRE TO I2C 16TQFN
Need more? Email Us
ECAD model for DS28E17Q+T
Exar Corporation
ENHANCED 1-CH FULL-SPEED USB UART
Need more? Email Us
ECAD model for XR21B1411IL16MTR-F
STMicroelectronics
SERCOS INTERFACE CONTROLLER
Need more? Email Us
ECAD model for SERC816TR
STMicroelectronics
IC CTRLR INTERFACE SERC 100QFP
Lowest to $52.1553
ECAD model for SERC816/TR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention