EN
  • EN
  • DE

TN87C196NT

Part No TN87C196NT
Manufacturer Intel
Catalog Electronic Wholesale
Description CHMOS MICROCONTROLLER WITH 1 MBYTE LINER ADDRESS SPACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1271521-TN87C196NT
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN87C196NT CAD Model

Description

The TN87C196NT is a 16-bit microcontroller manufactured by Intel. This microcontroller belongs to the MCS-96 family and is designed for embedded control applications. It integrates various peripherals and features on a single chip, making it suitable for real-time control, data acquisition, and communication tasks. Intel's MCS-96 family was popular for industrial and automotive applications due to its robust architecture and versatile peripherals.

Applications:

  • Automotive Engine Control Systems: Managing fuel injection, ignition timing, and other engine parameters.
  • Industrial Automation: Controlling motors, sensors, and actuators in automated systems.
  • Robotics: Implementing control algorithms for robot movements and actions.
  • Process Control: Monitoring and controlling industrial processes.
  • Data Acquisition Systems: Collecting and processing data from sensors and other sources.

Features:

  • 16-bit Architecture: Provides sufficient processing power for real-time control applications.
  • On-Chip RAM and ROM: Allows for code and data storage on the microcontroller itself.
  • PWM Outputs: Enables precise control of motor speeds and other analog devices.
  • A/D Converters: Allows for analog signal acquisition.
  • Serial Communication Interfaces (UART, SPI): Enables communication with other devices and systems.

Benefits:

  • Real-Time Control: Fast processing and dedicated peripherals enable precise real-time control.
  • Integration: On-chip peripherals reduce the need for external components, simplifying system design.
  • Flexibility: Versatile peripherals and programming options allow for adaptation to a wide range of applications.
  • Reliability: Robust architecture and built-in protection mechanisms ensure reliable operation in harsh environments.

Additional Details:

The TN87C196NT requires external components such as clock crystals and decoupling capacitors for proper operation. The microcontroller is typically programmed using assembly language or C. Its interrupt structure allows for responsive handling of events. The device's power consumption is a critical consideration in battery-powered applications. Proper thermal management is also important to ensure reliable operation, especially in high-temperature environments.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess