EN
  • EN
  • DE

TP80C51BH

Part No TP80C51BH
Manufacturer Intel
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Win Source Part Number 219651-TP80C51BH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP80C51BH CAD Model

Description

The TP80C51BH is a microcontroller from Intel's MCS-51 family. It is an 8-bit microcontroller widely used in embedded systems for control and automation applications.

Applications

  • Industrial Control: Used in controlling machinery, equipment, and processes in industrial settings.
  • Consumer Electronics: Found in appliances, toys, and other consumer devices requiring embedded control.
  • Automotive Electronics: Used in automotive systems for functions such as engine control and dashboard instrumentation.
  • Instrumentation: Integrated into measuring instruments, data loggers, and other instrumentation equipment.
  • Robotics: Employed in controlling robotic systems and autonomous vehicles.

Features

  • 8-bit CPU: Features an 8-bit central processing unit for data processing and control.
  • 128 Bytes of Internal RAM: Includes 128 bytes of on-chip RAM for data storage.
  • Four 8-bit I/O Ports: Provides four 8-bit parallel input/output ports for interfacing with external devices.
  • Two 16-bit Timers/Counters: Offers two 16-bit timers/counters for timing and counting functions.
  • UART Serial Port: Includes a universal asynchronous receiver/transmitter (UART) for serial communication.

Benefits

  • Versatile Control: Enables versatile control of external devices and systems through its I/O ports and timers.
  • Real-Time Operation: Supports real-time control applications due to its fast instruction execution and interrupt handling.
  • Ease of Programming: Can be programmed in assembly language or high-level languages like C.
  • Low Power Consumption: Offers low power consumption, making it suitable for battery-powered applications.
  • Wide Availability: Widely available and well-supported, making it a popular choice for embedded projects.

Additional Details

The TP80C51BH operates on a 5V power supply and requires an external crystal oscillator for timing. It does not have on-chip program memory, so external EPROM or Flash memory is typically used to store the program code. The microcontroller supports a variety of interrupt sources, including timers, serial port, and external interrupts, allowing for event-driven programming.

Detailed specifications, including pinout diagrams, electrical characteristics, and timing diagrams, can be found in the Intel datasheet for the TP80C51BH. Proper use of the device requires careful consideration of its operating conditions and memory requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess