The UM80536UC800512/SL9UE is an Intel Mobile Pentium M processor. These processors were commonly used in laptops and other portable computers. The SL9UE code indicates a specific stepping and configuration of the processor. These processors are based on the Pentium M architecture, offering a balance of performance and power efficiency.
Applications
- Laptop computers
- Notebook computers
- Mobile workstations
- Embedded systems requiring x86 compatibility
Features
- Pentium M architecture
- Lower power consumption compared to desktop processors
- Support for MMX, SSE, and other instruction sets
- Integrated thermal management features
Benefits
- Extended battery life in portable devices
- Improved thermal performance in compact systems
- Compatibility with x86 software
- Reliable performance for everyday computing tasks
Technical Details:
- Core Frequency: Varies by specific model and stepping (typically in the range of 1.0 GHz to 2.26 GHz)
- L2 Cache: 1MB or 2MB (depending on the specific model)
- Front Side Bus (FSB): 400 MHz
- Socket Type: Socket 479
- Manufacturing Process: 90nm or 65nm (depending on the specific stepping)
The Intel Mobile Pentium M processor (UM80536UC800512/SL9UE) offers a balance of performance and power efficiency suitable for mobile computing. The specific performance characteristics and power consumption will vary based on the exact stepping and model.